SDRAM - DDR Memory IC 128Mb (16M x 8) Parallel 167MHz 700ps 66-TSOP
SDRAM - DDR Memory IC 128Mb (16M x 8) Parallel 167MHz 700ps 66-TSOP
IC DRAM 128MBIT PAR 66TSOP
SDRAM - DDR Memory IC 128Mbit Parallel 167 MHz 700 ps 66-TSOP
IC DRAM 128MBIT PARALLEL 66TSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1021-2-ND | MT46V16M8TG-6T IT:D TR | MT46V16M8TG-6T IT:D TR | MT46V16M8TG-6T IT:D TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) |