Micron Technology, Inc. Memory MT46H16M16LFBF-5 IT:H

Description
SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46H16M16LFBF-5IT:H-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46H16M16LFBF-5 IT:H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H16M16LFBF-5 IT:H
Memory IC and Storage Component 774-MT46H16M16LFBF-5 IT:H
IC DRAM 256MBIT PAR 60VFBGA Product overview: MT46H16M16LFBF-5 IT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M16LFBF-5 IT:H can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 60VFBGA Product overview: MT46H16M16LFBF-5 IT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M16LFBF-5 IT:H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT46H16M16LFBF-5 IT:H -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H16M16LFBF-5 IT:H
Memory - SDRAM - MT46H16M16LFBF-5 IT:H
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5ns Part Status: Obsolete (End Of Life) Supplier Device Package: 60-VFBGA (8x9) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-VFBGA Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V Part Number Series: MT46H16M16

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 60-VFBGA (8x9)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 200MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 60-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V
Part Number Series: MT46H16M16

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT46H16M16LFBF-5 IT:H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H16M16LFBF-5 IT:H
Integrated Circuits (ICs) - Memory - Memory MT46H16M16LFBF-5 IT:H
IC DRAM 256MBIT PAR 60VFBGA

IC DRAM 256MBIT PAR 60VFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 60VFBGA

IC DRAM 256MBIT PARALLEL 60VFBGA

Supplier's Site Datasheet
SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46H16M16LFBF-5IT:H-ND 774-MT46H16M16LFBF-5 IT:H MT46H16M16LFBF-5 IT:H MT46H16M16LFBF-5 IT:H MT46H16M16LFBF-5 IT:H
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT46H16M16LFBF-5 IT:H Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 60-VFBGA BGA; Tray BGA BGA; 60-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 54F189DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 448-S27KS0642GABHA020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
5 suppliers