Micron Technology, Inc. Memory IC and Storage Component MT46H64M32L2JG-6 IT:A

Description
IC DRAM 2GBIT PARALLEL 168VFBGA Product overview: MT46H64M32L2JG-6 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H64M32L2JG-6 IT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PARALLEL 168VFBGA Product overview: MT46H64M32L2JG-6 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H64M32L2JG-6 IT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT46H64M32L2JG-6 IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H64M32L2JG-6 IT:A
Memory IC and Storage Component 774-MT46H64M32L2JG-6 IT:A
IC DRAM 2GBIT PARALLEL 168VFBGA Product overview: MT46H64M32L2JG-6 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H64M32L2JG-6 IT:A can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 168VFBGA Product overview: MT46H64M32L2JG-6 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H64M32L2JG-6 IT:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT46H64M32L2JG-6 IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H64M32L2JG-6 IT:A
Memory - SDRAM - MT46H64M32L2JG-6 IT:A
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 2Gb (64M x 32) Access Time: 5.0ns Categories: Integrated Circuits Supplier Device Package: 168-VFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 168-VFBGA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: MT46H64M32 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 2Gb (64M x 32)
Access Time: 5.0ns
Categories: Integrated Circuits
Supplier Device Package: 168-VFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 166MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 168-VFBGA
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: MT46H64M32
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 166 MHz 5 ns 168-VFBGA (12x12)

SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 166 MHz 5 ns 168-VFBGA (12x12)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 168VFBGA

IC DRAM 2GBIT PARALLEL 168VFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H64M32L2JG-6 IT:A
Integrated Circuits (ICs) - Memory - Memory MT46H64M32L2JG-6 IT:A
IC DRAM 2GBIT PARALLEL 168VFBGA

IC DRAM 2GBIT PARALLEL 168VFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46H64M32L2JG-6 IT:A MT46H64M32L2JG-6 IT:A MT46H64M32L2JG-6 IT:A MT46H64M32L2JG-6 IT:A
Product Name Memory IC and Storage Component Memory - SDRAM - MT46H64M32L2JG-6 IT:A Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details