Micron Technology, Inc. Memory MT46V16M16CY-6:K TR

Description
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 167MHz 700ps 60-FBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 167MHz 700ps 60-FBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1507-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 167MHz 700ps 60-FBGA (8x12.5)

SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 167MHz 700ps 60-FBGA (8x12.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46V16M16CY-6:K TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V16M16CY-6:K TR
Memory IC and Storage Component 774-MT46V16M16CY-6:K TR
IC DRAM 256MBIT PAR 60FBGA Product overview: MT46V16M16CY-6:K TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16CY-6:K TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 60FBGA Product overview: MT46V16M16CY-6:K TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16CY-6:K TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT46V16M16CY-6:K TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V16M16CY-6:K TR
Memory - SDRAM - MT46V16M16CY-6:K TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 60-FBGA (8x12.5) Supply Voltage - Operating: 2.3 V to 2.7 V Memory Format: DRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 700ps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 60-FBGA (8x12.5)
Supply Voltage - Operating: 2.3 V to 2.7 V
Memory Format: DRAM
Max Frequency: 167MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - MT46V16M16CY-6:K TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 167 MHz 700 ps 60-FBGA (8x12.5)

SDRAM - DDR Memory IC 256Mbit Parallel 167 MHz 700 ps 60-FBGA (8x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V16M16CY-6:K TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V16M16CY-6:K TR
Integrated Circuits (ICs) - Memory - Memory MT46V16M16CY-6:K TR
IC DRAM 256MBIT PAR 60FBGA

IC DRAM 256MBIT PAR 60FBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1507-2-ND 774-MT46V16M16CY-6:K TR MT46V16M16CY-6:K TR MT46V16M16CY-6:K TR MT46V16M16CY-6:K TR
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT46V16M16CY-6:K TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 60-TFBGA BGA; Tape & Reel (TR) BGA; 60-FBGA (8x12.5) BGA; 60-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8905503276 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details