SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 60-VFBGA (8x9)
Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5.0ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 60-VFBGA (8x9)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC DRAM 512MBIT PAR 60VFBGA Product overview: MT46H32M16LFBF-6:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H32M16LFBF-6
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 60-VFBGA (8x9)
IC DRAM 512MBIT PAR 60VFBGA
IC DRAM 512MBIT PARALLEL 60VFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1384-2-ND | 774-MT46H32M16LFBF-6:B TR | MT46H32M16LFBF-6:B TR | MT46H32M16LFBF-6:B TR | MT46H32M16LFBF-6:B TR | |
| Product Name | Memory | Memory - SDRAM - MT46H32M16LFBF-6:B TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | ||
| Package Type | 60-VFBGA | BGA; 60-VFBGA (8x9) | BGA; Tape & Reel (TR) | BGA; 60-VFBGA |