Micron Technology, Inc. Memory MT46H64M32LFMA-5 IT:A

Description
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 200MHz 5ns 168-WFBGA (12x12)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 200MHz 5ns 168-WFBGA (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46H64M32LFMA-5IT:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 200MHz 5ns 168-WFBGA (12x12)

SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 200MHz 5ns 168-WFBGA (12x12)

Buy Now Datasheet
Memory - SDRAM - MT46H64M32LFMA-5 IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H64M32LFMA-5 IT:A
Memory - SDRAM - MT46H64M32LFMA-5 IT:A
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 2Gb (64M x 32) Access Time: 5.0ns Categories: Integrated Circuits Supplier Device Package: 168-WFBGA (12x12) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 168-WFBGA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: MT46H64M32 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 2Gb (64M x 32)
Access Time: 5.0ns
Categories: Integrated Circuits
Supplier Device Package: 168-WFBGA (12x12)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 200MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 168-WFBGA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: MT46H64M32
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
Memory IC and Storage Component - 774-MT46H64M32LFMA-5 IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H64M32LFMA-5 IT:A
Memory IC and Storage Component 774-MT46H64M32LFMA-5 IT:A
IC DRAM 2GBIT PARALLEL 168WFBGA Product overview: MT46H64M32LFMA-5 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H64M32LFMA-5 IT:A can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 168WFBGA Product overview: MT46H64M32LFMA-5 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H64M32LFMA-5 IT:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46H64M32LFMA-5 IT:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H64M32LFMA-5 IT:A
Integrated Circuits (ICs) - Memory - Memory MT46H64M32LFMA-5 IT:A
IC DRAM 2GBIT PARALLEL 168WFBGA

IC DRAM 2GBIT PARALLEL 168WFBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 168WFBGA

IC DRAM 2GBIT PARALLEL 168WFBGA

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 168WFBGA

IC DRAM 2GBIT PARALLEL 168WFBGA

Supplier's Site Datasheet
SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 168-WFBGA (12x12)

SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 168-WFBGA (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46H64M32LFMA-5IT:A-ND 774-MT46H64M32LFMA-5 IT:A MT46H64M32LFMA-5 IT:A MT46H64M32LFMA-5 IT:A MT46H64M32LFMA-5 IT:A MT46H64M32LFMA-5 IT:A
Product Name Memory Memory - SDRAM - MT46H64M32LFMA-5 IT:A Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 168-WFBGA BGA; Tray 168-WFBGA BGA; 168-WFBGA
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V Surface Mount 1.7V ~ 1.95V 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - 27S23JC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers