Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT46H32M16LFBF-5 IT:C TR

Description
Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Package: Tape & Reel Product Status: Active Package / Case: 60-VFBGA Supplier Device Package: 60-VFBGA (8x9) Base Product Number: MT46H32M16 Technology: SDRAM - Mobile LPDDR Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Memory Type: Volatile Memory Format: DRAM Memory Size: 512Mbit Memory Organization: 32M x 16 Memory Interface: Parallel Clock Frequency: 200 MHz Write Cycle Time - Word, Page: 15ns Access Time: 5 ns
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Package: Tape & Reel Product Status: Active Package / Case: 60-VFBGA Supplier Device Package: 60-VFBGA (8x9) Base Product Number: MT46H32M16 Technology: SDRAM - Mobile LPDDR Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Memory Type: Volatile Memory Format: DRAM Memory Size: 512Mbit Memory Organization: 32M x 16 Memory Interface: Parallel Clock Frequency: 200 MHz Write Cycle Time - Word, Page: 15ns Access Time: 5 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
Integrated Circuits (ICs) - Memory - Memory
Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Package: Tape & Reel Product Status: Active Package / Case: 60-VFBGA Supplier Device Package: 60-VFBGA (8x9) Base Product Number: MT46H32M16 Technology: SDRAM - Mobile LPDDR Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.95V Memory Type: Volatile Memory Format: DRAM Memory Size: 512Mbit Memory Organization: 32M x 16 Memory Interface: Parallel Clock Frequency: 200 MHz Write Cycle Time - Word, Page: 15ns Access Time: 5 ns

Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 60-VFBGA
Supplier Device Package: 60-VFBGA (8x9)
Base Product Number: MT46H32M16
Technology: SDRAM - Mobile LPDDR
Mounting Type: Surface Mount
HTSUS: 8542.32.0036
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.95V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 512Mbit
Memory Organization: 32M x 16
Memory Interface: Parallel
Clock Frequency: 200 MHz
Write Cycle Time - Word, Page: 15ns
Access Time: 5 ns

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46H32M16LFBF-5 IT:C TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H32M16LFBF-5 IT:C TR
Memory IC and Storage Component 774-MT46H32M16LFBF-5 IT:C TR
IC DRAM 512MBIT PAR 60VFBGA Product overview: MT46H32M16LFBF-5 IT:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H32M16LFBF-5 IT:C TR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 60VFBGA Product overview: MT46H32M16LFBF-5 IT:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H32M16LFBF-5 IT:C TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-1904-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)

Buy Now Datasheet
Memory - 557-1904-6-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)

Buy Now Datasheet
Memory - 557-1904-1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 60VFBGA

IC DRAM 512MBIT PARALLEL 60VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46H32M16LFBF-5 IT:C TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H32M16LFBF-5 IT:C TR
Integrated Circuits (ICs) - Memory - Memory MT46H32M16LFBF-5 IT:C TR
IC DRAM 512MBIT PAR 60VFBGA

IC DRAM 512MBIT PAR 60VFBGA

Supplier's Site
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)

Buy Now Datasheet
Memory >> DDR SDRAM MT46H32M16LFBF-5 IT:C TR
VFBGA-60(8x9) DDR SDRAM ROHS

VFBGA-60(8x9) DDR SDRAM ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46H32M16LFBF-5 IT:C TR 557-1904-2-ND MT46H32M16LFBF-5 IT:C TR MT46H32M16LFBF-5 IT:C TR MT46H32M16LFBF-5 IT:C TR MT46H32M16LFBF-5 IT:C TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory >> DDR SDRAM
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V Surface Mount 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers