Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 167 MHz 700 ps 66-TSOP
Package: Reel - TR
Package: 66-TSSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT46V16M16
Categories: Integrated Circuits (ICs)
Case / Package: 66-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Other Part Number: 557-1510-6, 557-1510-2, 557-1510-1, MT46V16M16P6TITKTR
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 167MHz 700ps 66-TSOP
IC DRAM 256MBIT PAR 66TSOP Product overview: MT46V16M16P-6T IT:K TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16P-6T IT:K TR can be used for catalog matching and distributor lookup.
IC DRAM 256MBIT PARALLEL 66TSOP
IC DRAM 256MBIT PAR 66TSOP
SDRAM - DDR Memory IC 256Mbit Parallel 167 MHz 700 ps 66-TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1510-2-ND | 774-MT46V16M16P-6T IT:K TR | MT46V16M16P-6T IT:K TR | MT46V16M16P-6T IT:K TR | MT46V16M16P-6T IT:K TR | |
| Product Name | Memory - SDRAM - MT46V16M16P-6T IT:K TR | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; SSOP; 66-TSOP | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | TSSOP; Tape & Reel (TR) | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |