Micron Technology, Inc. Memory MT46V32M16P-5B:J

Description
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 66-TSOP
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 66-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46V32M16P-5B:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 66-TSOP

SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 66-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46V32M16P-5B:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V32M16P-5B:J
Memory IC and Storage Component 774-MT46V32M16P-5B:J
IC DRAM 512MBIT PARALLEL 66TSOP Product overview: MT46V32M16P-5B:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16P-5B:J can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 66TSOP Product overview: MT46V32M16P-5B:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16P-5B:J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT46V32M16P-5B:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V32M16P-5B:J
Memory - SDRAM - MT46V32M16P-5B:J
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 700ps Family Name: MT46V32M16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 66-TSOP Supply Voltage - Operating: 2.5 V to 2.7 V Memory Format: DRAM Max Frequency: 200MHz Alternative Parts (Cross-Reference): K4H511638J-LCCC000; HYB25D512160DE-5; K4H511638F-LCCC; Introduction Date: October 27, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 700ps
Family Name: MT46V32M16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 66-TSOP
Supply Voltage - Operating: 2.5 V to 2.7 V
Memory Format: DRAM
Max Frequency: 200MHz
Alternative Parts (Cross-Reference): K4H511638J-LCCC000; HYB25D512160DE-5; K4H511638F-LCCC;
Introduction Date: October 27, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory >> DDR SDRAM - MT46V32M16P-5B:J - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> DDR SDRAM
MT46V32M16P-5B:J
Memory >> DDR SDRAM MT46V32M16P-5B:J
TSOP-66-10.2mm DDR SDRAM ROHS

TSOP-66-10.2mm DDR SDRAM ROHS

Supplier's Site Datasheet
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Memory IC - 109049163 - Radwell International
Willingboro, NJ, United States
Memory IC
109049163
Memory IC 109049163
DDR1 DRAM, 32MX16, 0.7NS, CMOS, TSOP-66. FREE 2 YEAR RADWELL WARRANTY

DDR1 DRAM, 32MX16, 0.7NS, CMOS, TSOP-66. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Memory - MT46V32M16P-5B:J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V32M16P-5B:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V32M16P-5B:J
Integrated Circuits (ICs) - Memory - Memory MT46V32M16P-5B:J
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site
Dram, 32M X 16Bit, 0 To 70Deg C; Dram Type Micron - 80AH8112 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 32M X 16Bit, 0 To 70Deg C; Dram Type Micron
80AH8112
Dram, 32M X 16Bit, 0 To 70Deg C; Dram Type Micron 80AH8112
DRAM, 32M X 16BIT, 0 TO 70DEG C; DRAM Type:DDR; DRAM Density:512Mbit; DRAM Memory Configuration:32M x 16bit; Clock Frequency:200MHz; Memory Case Style:TSOP; No. of Pins:66Pins; Supply Voltage Nom:2.5V; Access Time:5ns RoHS Compliant: Yes

DRAM, 32M X 16BIT, 0 TO 70DEG C; DRAM Type:DDR; DRAM Density:512Mbit; DRAM Memory Configuration:32M x 16bit; Clock Frequency:200MHz; Memory Case Style:TSOP; No. of Pins:66Pins; Supply Voltage Nom:2.5V; Access Time:5ns RoHS Compliant: Yes

Supplier's Site Datasheet
Dram, Ddr, 512Mbit, 0 To 70Deg C Rohs Compliant Micron - 91AH7961 - Newark, An Avnet Company
Chicago, IL, United States
Dram, Ddr, 512Mbit, 0 To 70Deg C Rohs Compliant Micron
91AH7961
Dram, Ddr, 512Mbit, 0 To 70Deg C Rohs Compliant Micron 91AH7961
DRAM, DDR, 512MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

DRAM, DDR, 512MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Radwell International Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V32M16P-5B:J-ND 774-MT46V32M16P-5B:J MT46V32M16P-5B:J MT46V32M16P-5B:J 109049163 MT46V32M16P-5B:J MT46V32M16P-5B:J 80AH8112 91AH7961 MT46V32M16P-5B:J
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT46V32M16P-5B:J Memory >> DDR SDRAM Memory Memory IC Memory Integrated Circuits (ICs) - Memory - Memory Dram, 32M X 16Bit, 0 To 70Deg C; Dram Type Micron Dram, Ddr, 512Mbit, 0 To 70Deg C Rohs Compliant Micron Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM - DDR; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" TSSOP; Tray SOP; 66-TSOP TSOP 66-TSSOP (0.400", 10.16mm Width) SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) TSOP
Supply Voltage 2.5V ~ 2.7V 2.5V ~ 2.7V 2.5 V ~ 2.7 V 2.5V ~ 2.7V 2.5V ~ 2.7V 66-TSSOP (0.400, 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28276183 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA20SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details