SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 200MHz 5ns 168-WFBGA (12x12)
IC DRAM 4GBIT PARALLEL 168WFBGA
SDRAM - Mobile LPDDR Memory IC 4Gbit Parallel 200 MHz 5 ns 168-WFBGA (12x12)
IC DRAM 4GBIT PARALLEL 168WFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46H128M32L2KQ-5IT:A-ND | MT46H128M32L2KQ-5 IT:A | MT46H128M32L2KQ-5 IT:A | MT46H128M32L2KQ-5 IT:A |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 168-WFBGA | BGA; 168-WFBGA | ||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | Surface Mount |