Micron Technology, Inc. Memory MT46V16M16P-6T:F TR

Description
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 167MHz 700ps 66-TSOP
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 167MHz 700ps 66-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1185-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 167MHz 700ps 66-TSOP

SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 167MHz 700ps 66-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46V16M16P-6T:F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V16M16P-6T:F TR
Memory IC and Storage Component 774-MT46V16M16P-6T:F TR
IC DRAM 256MBIT PAR 66TSOP Product overview: MT46V16M16P-6T:F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16P-6T:F TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 66TSOP Product overview: MT46V16M16P-6T:F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16P-6T:F TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT46V16M16P-6T:F TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V16M16P-6T:F TR
Memory - SDRAM - MT46V16M16P-6T:F TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 66-TSOP Supply Voltage - Operating: 2.3 V to 2.7 V Memory Format: DRAM Max Frequency: 167MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 700ps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 66-TSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Memory Format: DRAM
Max Frequency: 167MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V16M16P-6T:F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V16M16P-6T:F TR
Integrated Circuits (ICs) - Memory - Memory MT46V16M16P-6T:F TR
IC DRAM 256MBIT PAR 66TSOP

IC DRAM 256MBIT PAR 66TSOP

Supplier's Site
Memory - MT46V16M16P-6T:F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 167 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 256Mbit Parallel 167 MHz 700 ps 66-TSOP

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 66TSOP

IC DRAM 256MBIT PARALLEL 66TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1185-2-ND 774-MT46V16M16P-6T:F TR MT46V16M16P-6T:F TR MT46V16M16P-6T:F TR MT46V16M16P-6T:F TR
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT46V16M16P-6T:F TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" TSSOP; Tape & Reel (TR) SOP; 66-TSOP SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details