Vishay Precision Group Film Capacitors BFC237169184

Description
0.18µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.18µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237169184-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237169184-ND
Film Capacitors BFC237169184-ND
0.18µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.18µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Film, 0.18Uf, 100V, Radial; Dielectric Type Vishay - 18C5024 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.18Uf, 100V, Radial; Dielectric Type Vishay
18C5024
Capacitor Film, 0.18Uf, 100V, Radial; Dielectric Type Vishay 18C5024
CAPACITOR FILM, 0.18UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.18UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237169184 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237169184
Film Capacitors BFC237169184
CAP FILM 0.18UF 5% 100VDC RADIAL

CAP FILM 0.18UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237169184 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237169184
Capacitors - Film Capacitors BFC237169184
CAP FILM 0.18UF 5% 100VDC RADIAL

CAP FILM 0.18UF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237169184-ND 18C5024 BFC237169184 BFC237169184
Product Name Film Capacitors Capacitor Film, 0.18Uf, 100V, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Paper Film Capacitors - 105PSB850K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details