Vishay Precision Group Film Capacitors BFC237138683

Description
0.068µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.068µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237138683-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237138683-ND
Film Capacitors BFC237138683-ND
0.068µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.068µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237138683 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237138683
Film Capacitors BFC237138683
CAP FILM 0.068UF 10% 63VDC RAD

CAP FILM 0.068UF 10% 63VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237138683 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237138683
Capacitors - Film Capacitors BFC237138683
CAP FILM 0.068UF 10% 63VDC RAD

CAP FILM 0.068UF 10% 63VDC RAD

Supplier's Site
Capacitor Poly Film 0.068Uf, 63V, 10%, Radial; Capacitance Vishay - 18C4982 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.068Uf, 63V, 10%, Radial; Capacitance Vishay
18C4982
Capacitor Poly Film 0.068Uf, 63V, 10%, Radial; Capacitance Vishay 18C4982
CAPACITOR POLY FILM 0.068UF, 63V, 10%, RADIAL; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.068UF, 63V, 10%, RADIAL; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237138683-ND BFC237138683 BFC237138683 18C4982
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.068Uf, 63V, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11CF2R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details