Vishay Precision Group Film Capacitors BFC237138105

Description
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237138105-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237138105-ND
Film Capacitors BFC237138105-ND
1µF Film Capacitor 40V 63V Polyester, Metallized Radial

1µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237138105 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237138105
Film Capacitors BFC237138105
CAP FILM 1UF 10% 63VDC RADIAL

CAP FILM 1UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237138105 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237138105
Capacitors - Film Capacitors BFC237138105
CAP FILM 1UF 10% 63VDC RADIAL

CAP FILM 1UF 10% 63VDC RADIAL

Supplier's Site
Capacitor Polyester Film Film 1Uf, 10%, 63V,; Dielectric Type Vishay - 18M4109 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1Uf, 10%, 63V,; Dielectric Type Vishay
18M4109
Capacitor Polyester Film Film 1Uf, 10%, 63V,; Dielectric Type Vishay 18M4109
CAPACITOR POLYESTER FILM FILM 1UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237138105-ND BFC237138105 BFC237138105 18M4109
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film Film 1Uf, 10%, 63V,; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor PC Pin
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MPR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details