1000pF Film Capacitor 220V 630V Polyester, Metallized Radial
MKT10nF5%630VDCPitch
CAP FILM 1000PF 5% 630VDC RADIAL
CAP FILM 10000PF 5% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370GF103-ND | 18T4069 | BFC2370GF103 | BFC2370GF103 |
| Product Name | Film Capacitors | Mkt10Nf5%630Vdcpitch 5Mm / Loose, Straight Lead 4 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |