0.18µF Film Capacitor 40V 63V Polyester, Metallized Radial
Capacitor,Met Polyester (MYLAR),180nF,63VDC,
CAP FILM 0.18UF 5% 63VDC RADIAL
CAP FILM 0.18UF 5% 63VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237136184-ND | 03J9310 | BFC237136184 | BFC237136184 |
| Product Name | Film Capacitors | Capacitor,met Polyester (Mylar),180Nf,63Vdc,5-% Tol,5+% Tol Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |