Vishay Precision Group Film Capacitors BFC237139823

Description
0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237139823-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237139823-ND
Film Capacitors BFC237139823-ND
0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237139823 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237139823
Film Capacitors BFC237139823
CAP FILM 0.082UF 5% 63VDC RADIAL

CAP FILM 0.082UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237139823 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237139823
Capacitors - Film Capacitors BFC237139823
CAP FILM 0.082UF 5% 63VDC RADIAL

CAP FILM 0.082UF 5% 63VDC RADIAL

Supplier's Site
Capacitor Poly Film 0.082Uf, 63V, 5%, Radial; Capacitance Vishay - 18C5000 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.082Uf, 63V, 5%, Radial; Capacitance Vishay
18C5000
Capacitor Poly Film 0.082Uf, 63V, 5%, Radial; Capacitance Vishay 18C5000
CAPACITOR POLY FILM 0.082UF, 63V, 5%, RADIAL; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.082UF, 63V, 5%, RADIAL; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237139823-ND BFC237139823 BFC237139823 18C5000
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.082Uf, 63V, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details