The BFC237122154 is a radial potted film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.0039 OºF to 1.5 OºF with a tolerance of ±5% or ±10%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, and 400 V, and AC voltages of 40 V, 63 V, 160 V, and 220 V. Constructed with a polyester film dielectric and metallized electrodes, it has a maximum application temperature of 105 °C and is classified as Grade 1 for long life. The leads are made of tinned wire, and the encapsulation is a flame-retardant plastic case with epoxy resin, compliant with UL-class 94 V-0. The product is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. Engineers should consider this capacitor for its reliability and performance in various electronic applications, particularly where space and thermal management are critical.
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.15UF 5% 100VDC RADIAL
CAP FILM 0.15UF 5% 100VDC RADIAL
Capacitor,Met Polyester (MYLAR),150nF,100VDC
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237122154-ND | BFC237122154 | BFC237122154 | 03J9239 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor,met Polyester (Mylar),150Nf,100Vdc,5-% Tol,5+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |