0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.1UF 10% 250VDC RADIAL
CAP FILM 0.1UF 10% 250VDC RADIAL
Capacitor,Met Polyester (MYLAR),100nF,250VDC
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1713-ND | BFC237141104 | BFC237141104 | 91C6156 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor,met Polyester (Mylar),100Nf,250Vdc,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |