1800pF Film Capacitor 220V 630V Polyester, Metallized Radial
MKT1,8nF5%630VDCPitc
CAP FILM 1800PF 5% 630VDC RADIAL
CAP FILM 1800PF 5% 630VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370GF182-ND | 18T4074 | BFC2370GF182 | BFC2370GF182 |
| Product Name | Film Capacitors | Mkt1,8Nf5%630Vdcpitch 5Mm / Loose, Straight Lead 4 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |