Vishay Precision Group Film Capacitors BFC237168184

Description
0.18µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.18µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237168184-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237168184-ND
Film Capacitors BFC237168184-ND
0.18µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.18µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237168184 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237168184
Film Capacitors BFC237168184
CAP FILM 0.18UF 10% 100VDC RAD

CAP FILM 0.18UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237168184 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237168184
Capacitors - Film Capacitors BFC237168184
CAP FILM 0.18UF 10% 100VDC RAD

CAP FILM 0.18UF 10% 100VDC RAD

Supplier's Site
Capacitor Film, 0.18Uf, 100V, Radial; Dielectric Type Vishay - 18C5006 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.18Uf, 100V, Radial; Dielectric Type Vishay
18C5006
Capacitor Film, 0.18Uf, 100V, Radial; Dielectric Type Vishay 18C5006
CAPACITOR FILM, 0.18UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.18UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237168184-ND BFC237168184 BFC237168184 18C5006
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Film, 0.18Uf, 100V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Thin Film Capacitors - 1761-CSA-BN-30MX30X6-G-151-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details