Vishay Precision Group Film Capacitors BFC237139184

Description
0.18µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.18µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237139184-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237139184-ND
Film Capacitors BFC237139184-ND
0.18µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.18µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.18Uf, 63V, 5%, Radial; Capacitance Vishay - 18M4124 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.18Uf, 63V, 5%, Radial; Capacitance Vishay
18M4124
Capacitor Poly Film 0.18Uf, 63V, 5%, Radial; Capacitance Vishay 18M4124
CAPACITOR POLY FILM 0.18UF, 63V, 5%, RADIAL; Capacitance:0.18µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.18UF, 63V, 5%, RADIAL; Capacitance:0.18µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237139184 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237139184
Film Capacitors BFC237139184
CAP FILM 0.18UF 5% 63VDC RADIAL

CAP FILM 0.18UF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237139184-ND 18M4124 BFC237139184
Product Name Film Capacitors Capacitor Poly Film 0.18Uf, 63V, 5%, Radial; Capacitance Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF3R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details