Vishay Intertechnology, Inc. Film Capacitors BFC237116334

Description
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Description
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC237116334 is a radial potted film capacitor designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance range from 0.0039 OºF to 1.5 OºF with tolerances of ±5% or ±10%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, and 400 V, and AC voltages of 40 V, 63 V, 160 V, and 220 V. It operates effectively within a temperature range of -55 °C to 105 °C, with a maximum application temperature of 105 °C. The construction includes a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case and epoxy resin, compliant with UL 94 V-0 standards. The capacitor is available with a lead pitch of 7.62 mm and can be supplied loose in a box, taped on a reel, or in an ammopack. It meets IEC 60384-2 standards and is classified as Grade 1 for long life performance. This product is suitable for engineers seeking reliable capacitors for their electronic designs.

Datasheet Summary
Powered by GS/AI

The BFC237116334 is a radial potted film capacitor designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance range from 0.0039 OºF to 1.5 OºF with tolerances of ±5% or ±10%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, and 400 V, and AC voltages of 40 V, 63 V, 160 V, and 220 V. It operates effectively within a temperature range of -55 °C to 105 °C, with a maximum application temperature of 105 °C. The construction includes a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case and epoxy resin, compliant with UL 94 V-0 standards. The capacitor is available with a lead pitch of 7.62 mm and can be supplied loose in a box, taped on a reel, or in an ammopack. It meets IEC 60384-2 standards and is classified as Grade 1 for long life performance. This product is suitable for engineers seeking reliable capacitors for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237116334-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237116334-ND
Film Capacitors BFC237116334-ND
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237116334 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237116334
Film Capacitors BFC237116334
CAP FILM 0.33UF 5% 63VDC RADIAL

CAP FILM 0.33UF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number BFC237116334-ND BFC237116334
Product Name Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1192-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details