0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.15UF 10% 63VDC RADIAL
CAP FILM 0.15UF 10% 63VDC RADIAL
CAPACITOR POLY FILM 0.15UF, 63V, 10%, RADIAL; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237138154-ND | BFC237138154 | BFC237138154 | 18M4111 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor Poly Film 0.15Uf, 63V, 10%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |