Vishay Precision Group Film Capacitors BFC237139104

Description
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237139104-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237139104-ND
Film Capacitors BFC237139104-ND
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237139104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237139104
Film Capacitors BFC237139104
CAP FILM 0.1UF 5% 63VDC RADIAL

CAP FILM 0.1UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237139104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237139104
Capacitors - Film Capacitors BFC237139104
CAP FILM 0.1UF 5% 63VDC RADIAL

CAP FILM 0.1UF 5% 63VDC RADIAL

Supplier's Site
Capacitor Poly Film Film 0.1Uf, 5%, 63V,; Dielectric Type Vishay - 18M4121 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film Film 0.1Uf, 5%, 63V,; Dielectric Type Vishay
18M4121
Capacitor Poly Film Film 0.1Uf, 5%, 63V,; Dielectric Type Vishay 18M4121
CAPACITOR POLY FILM FILM 0.1UF, 5%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLY FILM FILM 0.1UF, 5%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237139104-ND BFC237139104 BFC237139104 18M4121
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film Film 0.1Uf, 5%, 63V,; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers