8200pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 8200PF 10% 250VDC RAD
Capacitor,Met Polyester (MYLAR),8.2nF,250VDC
CAP FILM 8200PF 10% 250VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237145822-ND | BFC237145822 | 03J9359 | BFC237145822 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor,met Polyester (Mylar),8.2Nf,250Vdc,10-% Tol,10+% Tol Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |