Vishay Precision Group Film Capacitors BFC237139154

Description
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237139154-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237139154-ND
Film Capacitors BFC237139154-ND
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.15Uf, 63V, 5%, Radial; Capacitance Vishay - 18C4989 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.15Uf, 63V, 5%, Radial; Capacitance Vishay
18C4989
Capacitor Poly Film 0.15Uf, 63V, 5%, Radial; Capacitance Vishay 18C4989
CAPACITOR POLY FILM 0.15UF, 63V, 5%, RADIAL; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.15UF, 63V, 5%, RADIAL; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237139154 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237139154
Capacitors - Film Capacitors BFC237139154
CAP FILM 0.15UF 5% 63VDC RADIAL

CAP FILM 0.15UF 5% 63VDC RADIAL

Supplier's Site
Film Capacitors - BFC237139154 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237139154
Film Capacitors BFC237139154
CAP FILM 0.15UF 5% 63VDC RADIAL

CAP FILM 0.15UF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237139154-ND 18C4989 BFC237139154 BFC237139154
Product Name Film Capacitors Capacitor Poly Film 0.15Uf, 63V, 5%, Radial; Capacitance Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details