Vishay Precision Group Film Capacitors BFC237139224

Description
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237139224-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237139224-ND
Film Capacitors BFC237139224-ND
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.22Uf, 63V, 5%, Radial; Capacitance Vishay - 18M4125 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.22Uf, 63V, 5%, Radial; Capacitance Vishay
18M4125
Capacitor Poly Film 0.22Uf, 63V, 5%, Radial; Capacitance Vishay 18M4125
CAPACITOR POLY FILM 0.22UF, 63V, 5%, RADIAL; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.22UF, 63V, 5%, RADIAL; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237139224 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237139224
Film Capacitors BFC237139224
CAP FILM 0.22UF 5% 63VDC RADIAL

CAP FILM 0.22UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237139224 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237139224
Capacitors - Film Capacitors BFC237139224
CAP FILM 0.22UF 5% 63VDC RADIAL

CAP FILM 0.22UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237139224-ND 18M4125 BFC237139224 BFC237139224
Product Name Film Capacitors Capacitor Poly Film 0.22Uf, 63V, 5%, Radial; Capacitance Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF680J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1711174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details