Win Source Part Number: 1110640-BFC2370GM222
Category: Capacitors>Film Capacitors
Series: MKT370
Features: Long Life
Termination: PC Pins
Package: Tape & Reel (TR)
Voltage Rating - AC: 220V
Voltage Rating - DC: 630V
Applications: Automotive
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 1,500
Capacitance: 2200 pF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.283" L x 0.138" W (7.20mm x 3.50mm)
Alternative Parts (Cross-Reference): BFC2 370 GM222;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 2222370GM222
2200pF Film Capacitor 220V 630V Polyester, Metallized Radial
Cap Film 0.0022uF 630V PET 5% (7.2 X 3.5 X 8mm) Radial 5.08mm 105C T/R Product overview: BFC2370GM222 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC2370GM222 can be used for catalog matching and distributor lookup.
CAP FILM 2200PF 5% 630VDC RADIAL
CAP FILM 2200PF 5% 630VDC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1110640-BFC2370GM222 | BFC2370GM222-ND | 62-BFC2370GM222 | BFC2370GM222 | BFC2370GM222 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | 0.0022uF 630V Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 630 volts | 630 volts | 630 volts |