The BFC237111474 is a radial potted film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.0039 OºF to 1.5 OºF with tolerances of ±10% and ±5%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, and 400 V, and AC voltages of 40 V, 63 V, 160 V, and 220 V. It operates effectively within a temperature range of -55 °C to 105 °C, with a maximum application temperature of 105 °C. The construction includes a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case and epoxy resin, compliant with UL-class 94 V-0. The leads are made of tinned wire, and the product adheres to IEC 60384-2 standards. It is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. This capacitor is suitable for long-life applications, making it a reliable choice for engineers in need of durable and efficient capacitors.
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.47UF 10% 63VDC RADIAL
CAP FILM 0.47UF 10% 63VDC RADIAL
Capacitor,Met Polyester (MYLAR),470nF,63VDC,
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1687-ND | BFC237111474 | BFC237111474 | 22C6014 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor,met Polyester (Mylar),470Nf,63Vdc,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |