Vishay Precision Group Film Capacitors BFC237139124

Description
0.12µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.12µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237139124-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237139124-ND
Film Capacitors BFC237139124-ND
0.12µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.12µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237139124 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237139124
Capacitors - Film Capacitors BFC237139124
CAP FILM 0.12UF 5% 63VDC RADIAL

CAP FILM 0.12UF 5% 63VDC RADIAL

Supplier's Site
Capacitor Poly Film 0.12Uf, 63V, 5%, Radial; Capacitance Vishay - 18M4123 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.12Uf, 63V, 5%, Radial; Capacitance Vishay
18M4123
Capacitor Poly Film 0.12Uf, 63V, 5%, Radial; Capacitance Vishay 18M4123
CAPACITOR POLY FILM 0.12UF, 63V, 5%, RADIAL; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.12UF, 63V, 5%, RADIAL; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237139124 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237139124
Film Capacitors BFC237139124
CAP FILM 0.12UF 5% 63VDC RADIAL

CAP FILM 0.12UF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237139124-ND BFC237139124 18M4123 BFC237139124
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.12Uf, 63V, 5%, Radial; Capacitance Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details