The Vishay Capacitor Poly Film 0.27µF, 63V, 10%, Radial is designed for applications such as blocking, coupling, bypass, and energy reservoir. It features a capacitance tolerance of ±10% and operates at a rated DC voltage of 63V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, ensuring reliable performance. It has a maximum application temperature of 105°C and is rated for climatic testing class 55/105/56 according to IEC 60068-1. The leads are tinned wire, and the capacitor is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. This component is RoHS compliant, making it suitable for environmentally conscious designs.
0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAPACITOR POLY FILM 0.27UF, 63V, 10%, RADIAL; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
CAP FILM 0.27UF 10% 63VDC RADIAL
CAP FILM 0.27UF 10% 63VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237138274-ND | 18M4114 | BFC237138274 | BFC237138274 |
| Product Name | Film Capacitors | Capacitor Poly Film 0.27Uf, 63V, 10%, Radial; Capacitance Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |