Vishay Precision Group Film Capacitors BFC237168474

Description
0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237168474-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237168474-ND
Film Capacitors BFC237168474-ND
0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237168474 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237168474
Film Capacitors BFC237168474
CAP FILM 0.47UF 10% 100VDC RAD

CAP FILM 0.47UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237168474 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237168474
Capacitors - Film Capacitors BFC237168474
CAP FILM 0.47UF 10% 100VDC RAD

CAP FILM 0.47UF 10% 100VDC RAD

Supplier's Site
Capacitor Film, 0.47Uf, 100V, Radial; Dielectric Type Vishay - 18C5016 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.47Uf, 100V, Radial; Dielectric Type Vishay
18C5016
Capacitor Film, 0.47Uf, 100V, Radial; Dielectric Type Vishay 18C5016
CAPACITOR FILM, 0.47UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.47UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237168474-ND BFC237168474 BFC237168474 18C5016
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Film, 0.47Uf, 100V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106PHC250K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 10 microF
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details