The BFC237142823 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.0039 OºF to 1.5 OºF with tolerances of ±5% or ±10%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, and 400 V, and AC voltages of 40 V, 63 V, 160 V, and 220 V. Constructed with a polyester film dielectric and metallized electrodes, it has a maximum application temperature of 105 °C and is classified as Grade 1 for long life. The leads are made of tinned wire and the encapsulation is a flame-retardant plastic case with epoxy resin, compliant with UL-class 94 V-0. The capacitor is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. Engineers should consider this capacitor for its reliability and performance in various electronic applications, ensuring it meets the specific voltage and capacitance requirements of their projects.
0.082µF Film Capacitor 160V 250V Polyester, Metallized Radial
Capacitor,Met Polyester (MYLAR),82nF,250VDC,
CAP FILM 0.082UF 5% 250VDC RAD
CAP FILM 0.082UF 5% 250VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237142823-ND | 03J9346 | BFC237142823 | BFC237142823 |
| Product Name | Film Capacitors | Capacitor,met Polyester (Mylar),82Nf,250Vdc,5-% Tol,5+% Tol Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |