Vishay Precision Group Film Capacitors BFC237165683

Description
0.068µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote
Description
0.068µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC237165683 is a DC film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.0039 OºF to 1.5 OºF with tolerances of ±10% and ±5%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, and 400 V, and AC voltages of 40 V, 63 V, 160 V, and 220 V. It operates effectively within a temperature range of -55°C to 105°C, with a maximum application temperature of 105°C. The construction includes a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin. The leads are made of tinned wire, and the component adheres to IEC 60384-2 standards. The capacitor is available in various packaging options, including loose in box, taped on reel, or ammopack, with a lead pitch of 7.62 mm. This product is suitable for long-life applications, classified as performance grade 1.

Datasheet Summary
Powered by GS/AI

The BFC237165683 is a DC film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.0039 OºF to 1.5 OºF with tolerances of ±10% and ±5%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, and 400 V, and AC voltages of 40 V, 63 V, 160 V, and 220 V. It operates effectively within a temperature range of -55°C to 105°C, with a maximum application temperature of 105°C. The construction includes a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin. The leads are made of tinned wire, and the component adheres to IEC 60384-2 standards. The capacitor is available in various packaging options, including loose in box, taped on reel, or ammopack, with a lead pitch of 7.62 mm. This product is suitable for long-life applications, classified as performance grade 1.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237165683-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237165683-ND
Film Capacitors BFC237165683-ND
0.068µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.068µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor,met Polyester (Mylar),68Nf,100Vdc,10-% Tol,10+% Tol Vishay - 03J9421 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,met Polyester (Mylar),68Nf,100Vdc,10-% Tol,10+% Tol Vishay
03J9421
Capacitor,met Polyester (Mylar),68Nf,100Vdc,10-% Tol,10+% Tol Vishay 03J9421
Capacitor,Met Polyester (MYLAR),68nF,100VDC, 10-% Tol,10+% Tol

Capacitor,Met Polyester (MYLAR),68nF,100VDC,10-% Tol,10+% Tol

Supplier's Site
Film Capacitors - BFC237165683 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237165683
Film Capacitors BFC237165683
CAP FILM 0.068UF 10% 100VDC RAD

CAP FILM 0.068UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237165683 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237165683
Capacitors - Film Capacitors BFC237165683
CAP FILM 0.068UF 10% 100VDC RAD

CAP FILM 0.068UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237165683-ND 03J9421 BFC237165683 BFC237165683
Product Name Film Capacitors Capacitor,met Polyester (Mylar),68Nf,100Vdc,10-% Tol,10+% Tol Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF9R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details