0.027µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.027UF 10% 400VDC RAD
MKT 27nF 10% 400Vdc Pitch 7,5mm / LOOSE, STRAIGHT LEAD 26 MM
CAP FILM 0.027UF 10% 400VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237155273-ND | BFC237155273 | 18T4371 | BFC237155273 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 27Nf 10% 400Vdc Pitch 7,5Mm / Loose, Straight Lead 26 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |