Vishay Precision Group Film Capacitors BFC237139564

Description
0.56µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.56µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237139564-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237139564-ND
Film Capacitors BFC237139564-ND
0.56µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.56µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.56Uf, 63V, 5%, Radial; Capacitance Vishay - 18C4997 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.56Uf, 63V, 5%, Radial; Capacitance Vishay
18C4997
Capacitor Poly Film 0.56Uf, 63V, 5%, Radial; Capacitance Vishay 18C4997
CAPACITOR POLY FILM 0.56UF, 63V, 5%, RADIAL; Capacitance:0.56µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.56UF, 63V, 5%, RADIAL; Capacitance:0.56µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237139564 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237139564
Capacitors - Film Capacitors BFC237139564
CAP FILM 0.56UF 5% 63VDC RADIAL

CAP FILM 0.56UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237139564-ND 18C4997 BFC237139564
Product Name Film Capacitors Capacitor Poly Film 0.56Uf, 63V, 5%, Radial; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH390K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details