Vishay Precision Group Film Capacitors BFC237139394

Description
0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237139394-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237139394-ND
Film Capacitors BFC237139394-ND
0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.39Uf, 63V, 5%, Radial; Capacitance Vishay - 18M4127 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.39Uf, 63V, 5%, Radial; Capacitance Vishay
18M4127
Capacitor Poly Film 0.39Uf, 63V, 5%, Radial; Capacitance Vishay 18M4127
CAPACITOR POLY FILM 0.39UF, 63V, 5%, RADIAL; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.39UF, 63V, 5%, RADIAL; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BFC237139394-ND 18M4127
Product Name Film Capacitors Capacitor Poly Film 0.39Uf, 63V, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C11AH2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details