2000pF Film Capacitor 220V 630V Polyester, Metallized Radial
CAP FILM 2000PF 5% 630VDC RADIAL
MKT2nF5%630VDCPitch 5mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 2000PF 5% 630VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370GM202-ND | BFC2370GM202 | 18T4168 | BFC2370GM202 |
| Product Name | Film Capacitors | Film Capacitors | Mkt2Nf5%630Vdcpitch 5Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |