Vishay Precision Group Film Capacitors BFC237138124

Description
0.12µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.12µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237138124-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237138124-ND
Film Capacitors BFC237138124-ND
0.12µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.12µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.12Uf, 63V, 10%, Radial; Dielectric Type Vishay - 18M4110 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.12Uf, 63V, 10%, Radial; Dielectric Type Vishay
18M4110
Capacitor Poly Film 0.12Uf, 63V, 10%, Radial; Dielectric Type Vishay 18M4110
CAPACITOR POLY FILM 0.12UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLY FILM 0.12UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237138124 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237138124
Capacitors - Film Capacitors BFC237138124
CAP FILM 0.12UF 10% 63VDC RADIAL

CAP FILM 0.12UF 10% 63VDC RADIAL

Supplier's Site
Film Capacitors - BFC237138124 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237138124
Film Capacitors BFC237138124
CAP FILM 0.12UF 10% 63VDC RADIAL

CAP FILM 0.12UF 10% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237138124-ND 18M4110 BFC237138124 BFC237138124
Product Name Film Capacitors Capacitor Poly Film 0.12Uf, 63V, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details