6800pF Film Capacitor 220V 630V Polyester, Metallized Radial
CAP FILM 6800PF 5% 630VDC RADIAL
MKT6,8nF5%630VDCPitc
CAP FILM 6800PF 5% 630VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370GF682-ND | BFC2370GF682 | 18T4088 | BFC2370GF682 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt6,8Nf5%630Vdcpitch 5Mm / Loose, Straight Lead 4 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |