Vishay Precision Group Film Capacitors BFC237139563

Description
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237139563-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237139563-ND
Film Capacitors BFC237139563-ND
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.056Uf, 63V, 5%, Radial; Capacitance Vishay - 18M4129 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.056Uf, 63V, 5%, Radial; Capacitance Vishay
18M4129
Capacitor Poly Film 0.056Uf, 63V, 5%, Radial; Capacitance Vishay 18M4129
CAPACITOR POLY FILM 0.056UF, 63V, 5%, RADIAL; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.056UF, 63V, 5%, RADIAL; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237139563 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237139563
Capacitors - Film Capacitors BFC237139563
CAP FILM 0.056UF 5% 63VDC RADIAL

CAP FILM 0.056UF 5% 63VDC RADIAL

Supplier's Site
Film Capacitors - BFC237139563 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237139563
Film Capacitors BFC237139563
CAP FILM 0.056UF 5% 63VDC RADIAL

CAP FILM 0.056UF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237139563-ND 18M4129 BFC237139563 BFC237139563
Product Name Film Capacitors Capacitor Poly Film 0.056Uf, 63V, 5%, Radial; Capacitance Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1854562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details