Vishay Precision Group Film Capacitors BFC237138104

Description
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237138104-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237138104-ND
Film Capacitors BFC237138104-ND
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237138104 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237138104
Capacitors - Film Capacitors BFC237138104
CAP FILM 0.1UF 10% 63VDC RADIAL

CAP FILM 0.1UF 10% 63VDC RADIAL

Supplier's Site
Film Capacitors - BFC237138104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237138104
Film Capacitors BFC237138104
CAP FILM 0.1UF 10% 63VDC RADIAL

CAP FILM 0.1UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Poly Film Film 0.1Uf, 10%, 63V,; Dielectric Type Vishay - 18M4108 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film Film 0.1Uf, 10%, 63V,; Dielectric Type Vishay
18M4108
Capacitor Poly Film Film 0.1Uf, 10%, 63V,; Dielectric Type Vishay 18M4108
CAPACITOR POLY FILM FILM 0.1UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLY FILM FILM 0.1UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237138104-ND BFC237138104 BFC237138104 18M4108
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Poly Film Film 0.1Uf, 10%, 63V,; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPS252KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH1R0B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details