0.082µF Film Capacitor 63V 100V Polyester, Metallized Radial
Capacitor,Met Polyester (MYLAR),82nF,100VDC,
CAP FILM 0.082UF 10% 100VDC RAD
CAP FILM 0.082UF 10% 100VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1711-ND | 03J9237 | BFC237121823 | BFC237121823 |
| Product Name | Film Capacitors | Capacitor,met Polyester (Mylar),82Nf,100Vdc,10-% Tol,10+% Tol Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |