Vishay Precision Group Film Capacitors BFC237139274

Description
0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237139274-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237139274-ND
Film Capacitors BFC237139274-ND
0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237139274 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237139274
Film Capacitors BFC237139274
CAP FILM 0.27UF 5% 63VDC RADIAL

CAP FILM 0.27UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Poly Film 0.27Uf, 63V, 5%, Radial; Capacitance Vishay - 18M4126 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.27Uf, 63V, 5%, Radial; Capacitance Vishay
18M4126
Capacitor Poly Film 0.27Uf, 63V, 5%, Radial; Capacitance Vishay 18M4126
CAPACITOR POLY FILM 0.27UF, 63V, 5%, RADIAL; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.27UF, 63V, 5%, RADIAL; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC237139274-ND BFC237139274 18M4126
Product Name Film Capacitors Film Capacitors Capacitor Poly Film 0.27Uf, 63V, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PMB122KTP1-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details