Vishay Precision Group Film Capacitors BFC237169104

Description
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237169104-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237169104-ND
Film Capacitors BFC237169104-ND
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Film, 0.1Uf, 100V, Radial; Dielectric Type Vishay - 18C5020 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.1Uf, 100V, Radial; Dielectric Type Vishay
18C5020
Capacitor Film, 0.1Uf, 100V, Radial; Dielectric Type Vishay 18C5020
CAPACITOR FILM, 0.1UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.1UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237169104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237169104
Film Capacitors BFC237169104
CAP FILM 0.1UF 5% 100VDC RADIAL

CAP FILM 0.1UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237169104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237169104
Capacitors - Film Capacitors BFC237169104
CAP FILM 0.1UF 5% 100VDC RADIAL

CAP FILM 0.1UF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237169104-ND 18C5020 BFC237169104 BFC237169104
Product Name Film Capacitors Capacitor Film, 0.1Uf, 100V, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CFR35B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details