Vishay Precision Group Film Capacitors BFC237138563

Description
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237138563-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237138563-ND
Film Capacitors BFC237138563-ND
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.056Uf, 63V, 10%, Radial; Capacitance Vishay - 18C4980 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.056Uf, 63V, 10%, Radial; Capacitance Vishay
18C4980
Capacitor Poly Film 0.056Uf, 63V, 10%, Radial; Capacitance Vishay 18C4980
CAPACITOR POLY FILM 0.056UF, 63V, 10%, RADIAL; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.056UF, 63V, 10%, RADIAL; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237138563 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237138563
Capacitors - Film Capacitors BFC237138563
CAP FILM 0.056UF 10% 63VDC RAD

CAP FILM 0.056UF 10% 63VDC RAD

Supplier's Site
Film Capacitors - BFC237138563 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237138563
Film Capacitors BFC237138563
CAP FILM 0.056UF 10% 63VDC RAD

CAP FILM 0.056UF 10% 63VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237138563-ND 18C4980 BFC237138563 BFC237138563
Product Name Film Capacitors Capacitor Poly Film 0.056Uf, 63V, 10%, Radial; Capacitance Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers