2200pF Film Capacitor 220V 630V Polyester, Metallized Radial
CAP FILM 2200PF 5% 630VDC RADIAL
CAP FILM 2200PF 5% 630VDC RADIAL
MKT2,3nF5%630VDCPitc
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370GI222-ND | BFC2370GI222 | BFC2370GI222 | 18T4123 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt2,3Nf5%630Vdcpitch 5Mm / Loose, Straight Lead 26,0Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |