Vishay Precision Group Film Capacitors BFC237169154

Description
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237169154-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237169154-ND
Film Capacitors BFC237169154-ND
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237169154 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237169154
Film Capacitors BFC237169154
CAP FILM 0.15UF 5% 100VDC RADIAL

CAP FILM 0.15UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237169154 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237169154
Capacitors - Film Capacitors BFC237169154
CAP FILM 0.15UF 5% 100VDC RADIAL

CAP FILM 0.15UF 5% 100VDC RADIAL

Supplier's Site
Capacitor Film, 0.15Uf, 100V, Radial; Dielectric Type Vishay - 18C5022 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.15Uf, 100V, Radial; Dielectric Type Vishay
18C5022
Capacitor Film, 0.15Uf, 100V, Radial; Dielectric Type Vishay 18C5022
CAPACITOR FILM, 0.15UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.15UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237169154-ND BFC237169154 BFC237169154 18C5022
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Film, 0.15Uf, 100V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1358301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details