0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
Capacitor,Met Polyester (MYLAR),220nF,63VDC,
CAP FILM 0.22UF 10% 63VDC RADIAL
CAPACITOR, FILM MET POLYESTER (MYLAR), 220NF (.22UF), 63VDC, RADIAL, 10X3MM. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.22UF 10% 63VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1683-ND | 03J9163 | BFC237111224 | 111204786 | BFC237111224 |
| Product Name | Film Capacitors | Capacitor,met Polyester (Mylar),220Nf,63Vdc,10-% Tol,10+% Tol Vishay | Film Capacitors | Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |